Vishay Intertechnology, Inc. RES 115 OHM 1/8W .5% AXIAL RNC55H1150DSB14

Description
RES 115ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 115ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 1/8W .5% AXIAL - RNC55H1150DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1/8W .5% AXIAL
RNC55H1150DSB14
RES 115 OHM 1/8W .5% AXIAL RNC55H1150DSB14
RES 115ohm 1/8W .5% AXIAL

RES 115ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1150DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1150DSB14-ND
Through Hole Resistors RNC55H1150DSB14-ND
115 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

115 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1150DSB14 RNC55H1150DSB14-ND
Product Name RES 115 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115 ohms 115 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers