Vishay Intertechnology, Inc. Res Metal Film 1.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC55H1101FMRE7

Description
Res Metal Film 1.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC55H1101FMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC55H1101FMRE7
Res Metal Film 1.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC55H1101FMRE7
Res Metal Film 1.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 1.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H1101FMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H1101FMRE7TR-ND
Through Hole Resistors 541-RNC55H1101FMRE7TR-ND
1.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1101FMRE7 541-RNC55H1101FMRE7TR-ND
Product Name Res Metal Film 1.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details