Vishay Intertechnology, Inc. RES 10.5K OHM 1/8W .1% AXIAL RNC55H1052BSBSL

Description
RES 10.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/8W .1% AXIAL - RNC55H1052BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/8W .1% AXIAL
RNC55H1052BSBSL
RES 10.5K OHM 1/8W .1% AXIAL RNC55H1052BSBSL
RES 10.5Kohm 1/8W .1% AXIAL

RES 10.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1052BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1052BSBSL-ND
Through Hole Resistors RNC55H1052BSBSL-ND
10.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1052BSBSL RNC55H1052BSBSL-ND
Product Name RES 10.5K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers