Vishay Intertechnology, Inc. RES 1M OHM 1/8W 1% AXIAL RNC55H1004FRBSL

Description
RES 1Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/8W 1% AXIAL - RNC55H1004FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/8W 1% AXIAL
RNC55H1004FRBSL
RES 1M OHM 1/8W 1% AXIAL RNC55H1004FRBSL
RES 1Mohm 1/8W 1% AXIAL

RES 1Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1004FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1004FRBSL-ND
Through Hole Resistors RNC55H1004FRBSL-ND
1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1004FRBSL RNC55H1004FRBSL-ND
Product Name RES 1M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers