Vishay Intertechnology, Inc. MF,1/8W,1M ,.1%,50PPM,S/.001%,T/R RNC55H1004BSRE6

Description
MF,1/8W,1M ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/8W,1M ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,1M ,.1%,50PPM,S/.001%,T/R - RNC55H1004BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,1M ,.1%,50PPM,S/.001%,T/R
RNC55H1004BSRE6
MF,1/8W,1M ,.1%,50PPM,S/.001%,T/R RNC55H1004BSRE6
MF,1/8W,1M ,.1%,50PPM,S/.001%,T /R

MF,1/8W,1M ,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H1004BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1004BSRE6-ND
Through Hole Resistors RNC55H1004BSRE6-ND
1 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1004BSRE6 RNC55H1004BSRE6-ND
Product Name MF,1/8W,1M ,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers