Vishay Intertechnology, Inc. RES 100K OHM 1/8W 1% AXIAL RNC55H1003FPRSL

Description
RES 100Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/8W 1% AXIAL - RNC55H1003FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/8W 1% AXIAL
RNC55H1003FPRSL
RES 100K OHM 1/8W 1% AXIAL RNC55H1003FPRSL
RES 100Kohm 1/8W 1% AXIAL

RES 100Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1003FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1003FPRSL-ND
Through Hole Resistors RNC55H1003FPRSL-ND
100 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1003FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1003FPRSL
Through Hole Resistors RNC55H1003FPRSL
RES 100K OHM 1/8W 1% AXIAL

RES 100K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1003FPRSL RNC55H1003FPRSL-ND RNC55H1003FPRSL
Product Name RES 100K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details