Vishay Intertechnology, Inc. MF,1/8W,10K ,.1%,50PPM,S/.001%,T/R RNC55H1002BSRE5

Description
MF,1/8W,10K ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/8W,10K ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,10K ,.1%,50PPM,S/.001%,T/R - RNC55H1002BSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,10K ,.1%,50PPM,S/.001%,T/R
RNC55H1002BSRE5
MF,1/8W,10K ,.1%,50PPM,S/.001%,T/R RNC55H1002BSRE5
MF,1/8W,10K ,.1%,50PPM,S/.001%,T /R

MF,1/8W,10K ,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H1002BSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H1002BSRE5TR-ND
Through Hole Resistors 541-RNC55H1002BSRE5TR-ND
10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1002BSRE5 541-RNC55H1002BSRE5TR-ND
Product Name MF,1/8W,10K ,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details