The RNC55H1001FRBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a power rating of 0.125W at 70°C and a maximum working voltage of 200V. The resistor is available in a resistance range from 10Ω to 2MΩ, with a tolerance of ±1%. It has a temperature coefficient of ±50 ppm/°C, ensuring stable performance across varying temperatures. The operating temperature range is from -65°C to +175°C, making it suitable for demanding environments. The resistor is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. It is solderable and weldable, complying with MIL-STD-1276, type C. This product is ideal for applications requiring precision and reliability in military and aerospace contexts.
RES 1Kohm 1/8W 1% AXIAL
1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 1K OHM 1/8W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H1001FRBSL | RNC55H1001FRBSL-ND | RNC55H1001FRBSL |
| Product Name | RES 1K OHM 1/8W 1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 1000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |