Vishay Intertechnology, Inc. MF,1/8W,100,1%,50PPM,S/.001%,T/R RNC55H1000FSRE6

Description
MF,1/8W,100,1%,50PPM ,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,100,1%,50PPM ,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,100,1%,50PPM,S/.001%,T/R - RNC55H1000FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,100,1%,50PPM,S/.001%,T/R
RNC55H1000FSRE6
MF,1/8W,100,1%,50PPM,S/.001%,T/R RNC55H1000FSRE6
MF,1/8W,100,1%,50PPM ,S/.001%,T/R

MF,1/8W,100,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H1000FSRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H1000FSRE6TR-ND
Through Hole Resistors 541-RNC55H1000FSRE6TR-ND
100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RNC55H1000FSRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H1000FSRE6CT-ND
Through Hole Resistors 541-RNC55H1000FSRE6CT-ND
100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1000FSRE6 541-RNC55H1000FSRE6TR-ND
Product Name MF,1/8W,100,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers