Vishay Intertechnology, Inc. Res Metal Film 66.5K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RNC50K6652FSRE5

Description
Res Metal Film 66.5K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 66.5K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 66.5K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50K6652FSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 66.5K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50K6652FSRE5
Res Metal Film 66.5K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RNC50K6652FSRE5
Res Metal Film 66.5K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 66.5K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50K6652FSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50K6652FSRE5TR-ND
Through Hole Resistors 541-RNC50K6652FSRE5TR-ND
66.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

66.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K6652FSRE5 541-RNC50K6652FSRE5TR-ND
Product Name Res Metal Film 66.5K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details