Vishay Intertechnology, Inc. RES 5.62K OHM 1/10W 1% AXIAL RNC50K5621FRB14

Description
RES 5.62Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/10W 1% AXIAL - RNC50K5621FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/10W 1% AXIAL
RNC50K5621FRB14
RES 5.62K OHM 1/10W 1% AXIAL RNC50K5621FRB14
RES 5.62Kohm 1/10W 1% AXIAL

RES 5.62Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K5621FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K5621FRB14-ND
Through Hole Resistors RNC50K5621FRB14-ND
5.62 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.62 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K5621FRB14 RNC50K5621FRB14-ND
Product Name RES 5.62K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details