Vishay Intertechnology, Inc. Res Metal Film 47.5 Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RNC50K47R5FSRE5

Description
Res Metal Film 47.5 Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 47.5 Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 47.5 Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50K47R5FSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 47.5 Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50K47R5FSRE5
Res Metal Film 47.5 Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RNC50K47R5FSRE5
Res Metal Film 47.5 Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 47.5 Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50K47R5FSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50K47R5FSRE5TR-ND
Through Hole Resistors 541-RNC50K47R5FSRE5TR-ND
47.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K47R5FSRE5 541-RNC50K47R5FSRE5TR-ND
Product Name Res Metal Film 47.5 Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details