Vishay Intertechnology, Inc. RES 4.75K OHM 1/10W 1% AXIAL RNC50K4751FSB14

Description
RES 4.75Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/10W 1% AXIAL - RNC50K4751FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/10W 1% AXIAL
RNC50K4751FSB14
RES 4.75K OHM 1/10W 1% AXIAL RNC50K4751FSB14
RES 4.75Kohm 1/10W 1% AXIAL

RES 4.75Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K4751FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K4751FSB14-ND
Through Hole Resistors RNC50K4751FSB14-ND
4.75 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K4751FSB14 RNC50K4751FSB14-ND
Product Name RES 4.75K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers