Vishay Intertechnology, Inc. Res Metal Film 46.4K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RNC50K4642FSRE6

Description
Res Metal Film 46.4K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 46.4K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 46.4K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50K4642FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 46.4K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50K4642FSRE6
Res Metal Film 46.4K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RNC50K4642FSRE6
Res Metal Film 46.4K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 46.4K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50K4642FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K4642FSRE6-ND
Through Hole Resistors RNC50K4642FSRE6-ND
46.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K4642FSRE6 RNC50K4642FSRE6-ND
Product Name Res Metal Film 46.4K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers