Vishay Precision Group RES 3.01K OHM 1/10W 1% AXIAL RNC50K3011FPR36

Description
RES 3.01Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/10W 1% AXIAL - RNC50K3011FPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/10W 1% AXIAL
RNC50K3011FPR36
RES 3.01K OHM 1/10W 1% AXIAL RNC50K3011FPR36
RES 3.01Kohm 1/10W 1% AXIAL

RES 3.01Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K3011FPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K3011FPR36-ND
Through Hole Resistors RNC50K3011FPR36-ND
3.01 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K3011FPR36 RNC50K3011FPR36-ND
Product Name RES 3.01K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details