Vishay Intertechnology, Inc. RES 24.3K OHM 1/10W 1% AXIAL RNC50K2432FSRE6

Description
RES 24.3Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/10W 1% AXIAL - RNC50K2432FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/10W 1% AXIAL
RNC50K2432FSRE6
RES 24.3K OHM 1/10W 1% AXIAL RNC50K2432FSRE6
RES 24.3Kohm 1/10W 1% AXIAL

RES 24.3Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K2432FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K2432FSRE6-ND
Through Hole Resistors RNC50K2432FSRE6-ND
24.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K2432FSRE6 RNC50K2432FSRE6-ND
Product Name RES 24.3K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers