Vishay Intertechnology, Inc. RES 196K OHM 1/10W 1% AXIAL RNC50K1963FSRSL

Description
RES 196Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 196Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/10W 1% AXIAL - RNC50K1963FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/10W 1% AXIAL
RNC50K1963FSRSL
RES 196K OHM 1/10W 1% AXIAL RNC50K1963FSRSL
RES 196Kohm 1/10W 1% AXIAL

RES 196Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K1963FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K1963FSRSL-ND
Through Hole Resistors RNC50K1963FSRSL-ND
196 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

196 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K1963FSRSL RNC50K1963FSRSL-ND
Product Name RES 196K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details