Vishay Intertechnology, Inc. Res Metal Film 11K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50K1102FSB14

Description
Res Metal Film 11K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 11K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 11K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50K1102FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50K1102FSB14
Res Metal Film 11K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50K1102FSB14
Res Metal Film 11K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 11K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50K1102FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K1102FSB14-ND
Through Hole Resistors RNC50K1102FSB14-ND
11 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K1102FSB14 RNC50K1102FSB14-ND
Product Name Res Metal Film 11K Ohm 1% 1/10W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details