Vishay Intertechnology, Inc. RES 10K OHM 1/10W 1% AXIAL RNC50K1002FSRSL

Description
RES 10Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/10W 1% AXIAL - RNC50K1002FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/10W 1% AXIAL
RNC50K1002FSRSL
RES 10K OHM 1/10W 1% AXIAL RNC50K1002FSRSL
RES 10Kohm 1/10W 1% AXIAL

RES 10Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K1002FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K1002FSRSL-ND
Through Hole Resistors RNC50K1002FSRSL-ND
10 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K1002FSRSL RNC50K1002FSRSL-ND
Product Name RES 10K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers