Vishay Intertechnology, Inc. RES 988 OHM 1/10W .1% AXIAL RNC50J9880BSBSL

Description
RES 988ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 988ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 988 OHM 1/10W .1% AXIAL - RNC50J9880BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 988 OHM 1/10W .1% AXIAL
RNC50J9880BSBSL
RES 988 OHM 1/10W .1% AXIAL RNC50J9880BSBSL
RES 988ohm 1/10W .1% AXIAL

RES 988ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J9880BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J9880BSBSL-ND
Through Hole Resistors RNC50J9880BSBSL-ND
988 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

988 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J9880BSBSL RNC50J9880BSBSL-ND
Product Name RES 988 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 988 ohms 988 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details