Vishay Intertechnology, Inc. RES 9.76K OHM 1/10W .1% AXIAL RNC50J9761BRRSL

Description
RES 9.76Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.76Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/10W .1% AXIAL - RNC50J9761BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/10W .1% AXIAL
RNC50J9761BRRSL
RES 9.76K OHM 1/10W .1% AXIAL RNC50J9761BRRSL
RES 9.76Kohm 1/10W .1% AXIAL

RES 9.76Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J9761BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J9761BRRSL-ND
Through Hole Resistors RNC50J9761BRRSL-ND
9.76 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.76 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J9761BRRSL RNC50J9761BRRSL-ND
Product Name RES 9.76K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers