Vishay Intertechnology, Inc. RES 96.5K OHM 1/10W .1% AXIAL RNC50J9652BSRE6

Description
RES 96.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 96.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96.5K OHM 1/10W .1% AXIAL - RNC50J9652BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.5K OHM 1/10W .1% AXIAL
RNC50J9652BSRE6
RES 96.5K OHM 1/10W .1% AXIAL RNC50J9652BSRE6
RES 96.5Kohm 1/10W .1% AXIAL

RES 96.5Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J9652BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J9652BSRE6-ND
Through Hole Resistors RNC50J9652BSRE6-ND
96.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

96.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J9652BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J9652BSRE6
Through Hole Resistors RNC50J9652BSRE6
RES 96.5K OHM 1/10W .1% AXIAL

RES 96.5K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J9652BSRE6 RNC50J9652BSRE6-ND RNC50J9652BSRE6
Product Name RES 96.5K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 96500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details