Vishay Intertechnology, Inc. RES 95.3K OHM 1/10W .5% AXIAL RNC50J9532DSBSL

Description
RES 95.3Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/10W .5% AXIAL - RNC50J9532DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/10W .5% AXIAL
RNC50J9532DSBSL
RES 95.3K OHM 1/10W .5% AXIAL RNC50J9532DSBSL
RES 95.3Kohm 1/10W .5% AXIAL

RES 95.3Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J9532DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J9532DSBSL-ND
Through Hole Resistors RNC50J9532DSBSL-ND
95.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

95.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J9532DSBSL RNC50J9532DSBSL-ND
Product Name RES 95.3K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details