Vishay Intertechnology, Inc. RES 93.1 OHM 1/10W .1% AXIAL RNC50J93R1BSRE6

Description
RES 93.1ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/10W .1% AXIAL - RNC50J93R1BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/10W .1% AXIAL
RNC50J93R1BSRE6
RES 93.1 OHM 1/10W .1% AXIAL RNC50J93R1BSRE6
RES 93.1ohm 1/10W .1% AXIAL

RES 93.1ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J93R1BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J93R1BSRE6-ND
Through Hole Resistors RNC50J93R1BSRE6-ND
93.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

93.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J93R1BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J93R1BSRE6
Through Hole Resistors RNC50J93R1BSRE6
RES 93.1 OHM 1/10W .1% AXIAL

RES 93.1 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J93R1BSRE6 RNC50J93R1BSRE6-ND RNC50J93R1BSRE6
Product Name RES 93.1 OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details