Vishay Intertechnology, Inc. Through Hole Resistors RNC50J9322BSB14

Description
93.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
93.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J9322BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J9322BSB14-ND
Through Hole Resistors RNC50J9322BSB14-ND
93.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

93.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 93.2K OHM 1/10W .1% AXIAL - RNC50J9322BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.2K OHM 1/10W .1% AXIAL
RNC50J9322BSB14
RES 93.2K OHM 1/10W .1% AXIAL RNC50J9322BSB14
RES 93.2Kohm 1/10W .1% AXIAL

RES 93.2Kohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J9322BSB14-ND RNC50J9322BSB14
Product Name Through Hole Resistors RES 93.2K OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers