Vishay Intertechnology, Inc. RES 90K OHM 1/10W .1% AXIAL RNC50J9002BSB14

Description
RES 90Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 90Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90K OHM 1/10W .1% AXIAL - RNC50J9002BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90K OHM 1/10W .1% AXIAL
RNC50J9002BSB14
RES 90K OHM 1/10W .1% AXIAL RNC50J9002BSB14
RES 90Kohm 1/10W .1% AXIAL

RES 90Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J9002BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J9002BSB14-ND
Through Hole Resistors RNC50J9002BSB14-ND
90 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J9002BSB14 RNC50J9002BSB14-ND
Product Name RES 90K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers