Vishay Intertechnology, Inc. RES 900 OHM 1/10W .1% AXIAL RNC50J9000BSB14

Description
RES 900ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 900ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900 OHM 1/10W .1% AXIAL - RNC50J9000BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 1/10W .1% AXIAL
RNC50J9000BSB14
RES 900 OHM 1/10W .1% AXIAL RNC50J9000BSB14
RES 900ohm 1/10W .1% AXIAL

RES 900ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J9000BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J9000BSB14-ND
Through Hole Resistors RNC50J9000BSB14-ND
900 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

900 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J9000BSB14 RNC50J9000BSB14-ND
Product Name RES 900 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900 ohms 900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers