Vishay Intertechnology, Inc. RES 86.6K OHM 1/10W 1% AXIAL RNC50J8662FSRSL

Description
RES 86.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/10W 1% AXIAL - RNC50J8662FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/10W 1% AXIAL
RNC50J8662FSRSL
RES 86.6K OHM 1/10W 1% AXIAL RNC50J8662FSRSL
RES 86.6Kohm 1/10W 1% AXIAL

RES 86.6Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J8662FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8662FSRSL-ND
Through Hole Resistors RNC50J8662FSRSL-ND
86.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

86.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J8662FSRSL RNC50J8662FSRSL-ND
Product Name RES 86.6K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details