Vishay Intertechnology, Inc. RES 85.6K OHM 1/10W .1% AXIAL RNC50J8562BSBSL

Description
RES 85.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 85.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 85.6K OHM 1/10W .1% AXIAL - RNC50J8562BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85.6K OHM 1/10W .1% AXIAL
RNC50J8562BSBSL
RES 85.6K OHM 1/10W .1% AXIAL RNC50J8562BSBSL
RES 85.6Kohm 1/10W .1% AXIAL

RES 85.6Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J8562BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8562BSBSL-ND
Through Hole Resistors RNC50J8562BSBSL-ND
85.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

85.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J8562BSBSL RNC50J8562BSBSL-ND
Product Name RES 85.6K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 85600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details