Vishay Intertechnology, Inc. RES 8.56K OHM 1/10W 1% AXIAL RNC50J8561FSB14

Description
RES 8.56Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.56Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.56K OHM 1/10W 1% AXIAL - RNC50J8561FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.56K OHM 1/10W 1% AXIAL
RNC50J8561FSB14
RES 8.56K OHM 1/10W 1% AXIAL RNC50J8561FSB14
RES 8.56Kohm 1/10W 1% AXIAL

RES 8.56Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J8561FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8561FSB14-ND
Through Hole Resistors RNC50J8561FSB14-ND
8.56 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.56 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J8561FSB14 RNC50J8561FSB14-ND
Product Name RES 8.56K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8560 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details