Vishay Intertechnology, Inc. RES 84.5 OHM 1/10W 1% AXIAL RNC50J84R5FSRSL

Description
RES 84.5ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/10W 1% AXIAL - RNC50J84R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/10W 1% AXIAL
RNC50J84R5FSRSL
RES 84.5 OHM 1/10W 1% AXIAL RNC50J84R5FSRSL
RES 84.5ohm 1/10W 1% AXIAL

RES 84.5ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J84R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J84R5FSRSL-ND
Through Hole Resistors RNC50J84R5FSRSL-ND
84.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

84.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J84R5FSRSL RNC50J84R5FSRSL-ND
Product Name RES 84.5 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers