Vishay Intertechnology, Inc. RES 825 OHM 1/10W 1% AXIAL RNC50J8250FSRE6

Description
RES 825ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/10W 1% AXIAL - RNC50J8250FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/10W 1% AXIAL
RNC50J8250FSRE6
RES 825 OHM 1/10W 1% AXIAL RNC50J8250FSRE6
RES 825ohm 1/10W 1% AXIAL

RES 825ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J8250FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8250FSRE6-ND
Through Hole Resistors RNC50J8250FSRE6-ND
825 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,825Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C9616 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C9616
Resistor,metal Film,825Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C9616
Resistor,Metal Film,825Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,825Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J8250FSRE6 RNC50J8250FSRE6-ND 53C9616
Product Name RES 825 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,825Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details