Vishay Intertechnology, Inc. MF,1/10W,825,.1%,25PPM,S/.001%,BULK RNC50J8250BSB14

Description
MF,1/10W,825,.1%,25P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,825,.1%,25P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,825,.1%,25PPM,S/.001%,BULK - RNC50J8250BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,825,.1%,25PPM,S/.001%,BULK
RNC50J8250BSB14
MF,1/10W,825,.1%,25PPM,S/.001%,BULK RNC50J8250BSB14
MF,1/10W,825,.1%,25P PM,S/.001%,BULK

MF,1/10W,825,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J8250BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8250BSB14-ND
Through Hole Resistors RNC50J8250BSB14-ND
825 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J8250BSB14 RNC50J8250BSB14-ND
Product Name MF,1/10W,825,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details