Vishay Intertechnology, Inc. Through Hole Resistors RNC50J80R6BSBSL

Description
80.6 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
80.6 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J80R6BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J80R6BSBSL-ND
Through Hole Resistors RNC50J80R6BSBSL-ND
80.6 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 80.6 OHM 1/10W .1% AXIAL - RNC50J80R6BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/10W .1% AXIAL
RNC50J80R6BSBSL
RES 80.6 OHM 1/10W .1% AXIAL RNC50J80R6BSBSL
RES 80.6ohm 1/10W .1% AXIAL

RES 80.6ohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J80R6BSBSL-ND RNC50J80R6BSBSL
Product Name Through Hole Resistors RES 80.6 OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers