Vishay Intertechnology, Inc. RES 75.9 OHM 1/10W .1% AXIAL RNC50J75R9BSBSL

Description
RES 75.9ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 75.9ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.9 OHM 1/10W .1% AXIAL - RNC50J75R9BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.9 OHM 1/10W .1% AXIAL
RNC50J75R9BSBSL
RES 75.9 OHM 1/10W .1% AXIAL RNC50J75R9BSBSL
RES 75.9ohm 1/10W .1% AXIAL

RES 75.9ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J75R9BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J75R9BSBSL-ND
Through Hole Resistors RNC50J75R9BSBSL-ND
75.9 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75.9 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J75R9BSBSL RNC50J75R9BSBSL-ND
Product Name RES 75.9 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75.9 ohms 75.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details