Vishay Intertechnology, Inc. RES 75K OHM 1/10W .1% AXIAL RNC50J7502BRB14

Description
RES 75Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/10W .1% AXIAL - RNC50J7502BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/10W .1% AXIAL
RNC50J7502BRB14
RES 75K OHM 1/10W .1% AXIAL RNC50J7502BRB14
RES 75Kohm 1/10W .1% AXIAL

RES 75Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7502BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7502BRB14-ND
Through Hole Resistors RNC50J7502BRB14-ND
75 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J7502BRB14 RNC50J7502BRB14-ND
Product Name RES 75K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers