Vishay Intertechnology, Inc. Through Hole Resistors RNC50J7500BSR36

Description
750 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
750 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J7500BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7500BSR36-ND
Through Hole Resistors RNC50J7500BSR36-ND
750 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 750 OHM 1/10W .1% AXIAL - RNC50J7500BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/10W .1% AXIAL
RNC50J7500BSR36
RES 750 OHM 1/10W .1% AXIAL RNC50J7500BSR36
RES 750ohm 1/10W .1% AXIAL

RES 750ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7500BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J7500BSR36
Through Hole Resistors RNC50J7500BSR36
RES 750 OHM 1/10W .1% AXIAL

RES 750 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J7500BSR36-ND RNC50J7500BSR36 RNC50J7500BSR36
Product Name Through Hole Resistors RES 750 OHM 1/10W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details