Vishay Intertechnology, Inc. RES 715 OHM 1/10W .1% AXIAL RNC50J7150BRR36

Description
RES 715ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/10W .1% AXIAL - RNC50J7150BRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/10W .1% AXIAL
RNC50J7150BRR36
RES 715 OHM 1/10W .1% AXIAL RNC50J7150BRR36
RES 715ohm 1/10W .1% AXIAL

RES 715ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7150BRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7150BRR36-ND
Through Hole Resistors RNC50J7150BRR36-ND
715 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

715 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J7150BRR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J7150BRR36
Through Hole Resistors RNC50J7150BRR36
RES 715 OHM 1/10W .1% AXIAL

RES 715 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J7150BRR36 RNC50J7150BRR36-ND RNC50J7150BRR36
Product Name RES 715 OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 715 ohms 715 ohms 715 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers