Vishay Intertechnology, Inc. RES 69.8 OHM 1/10W .5% AXIAL RNC50J69R8DSRSL

Description
RES 69.8ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 1/10W .5% AXIAL - RNC50J69R8DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/10W .5% AXIAL
RNC50J69R8DSRSL
RES 69.8 OHM 1/10W .5% AXIAL RNC50J69R8DSRSL
RES 69.8ohm 1/10W .5% AXIAL

RES 69.8ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J69R8DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J69R8DSRSL-ND
Through Hole Resistors RNC50J69R8DSRSL-ND
69.8 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

69.8 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J69R8DSRSL RNC50J69R8DSRSL-ND
Product Name RES 69.8 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69.8 ohms 69.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers