Vishay Intertechnology, Inc. RES 69.8K OHM 1/10W .1% AXIAL RNC50J6982BSRSL

Description
RES 69.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 69.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/10W .1% AXIAL - RNC50J6982BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/10W .1% AXIAL
RNC50J6982BSRSL
RES 69.8K OHM 1/10W .1% AXIAL RNC50J6982BSRSL
RES 69.8Kohm 1/10W .1% AXIAL

RES 69.8Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6982BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6982BSRSL-ND
Through Hole Resistors RNC50J6982BSRSL-ND
69.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

69.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6982BSRSL RNC50J6982BSRSL-ND
Product Name RES 69.8K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details