Vishay Intertechnology, Inc. Through Hole Resistors RNC50J6810DSB14

Description
681 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
681 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC50J6810DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J6810DSB14-ND
Through Hole Resistors 541-RNC50J6810DSB14-ND
681 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

681 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
681 OHM 10W Resistor - 53-RNC50J6810DSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
681 OHM 10W Resistor
53-RNC50J6810DSB14
681 OHM 10W Resistor 53-RNC50J6810DSB14
RES 681 OHM 0.5% 1/10W AXIAL Product overview: RNC50J6810DSB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 681 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC50J6810DSB14 can be used for catalog matching and distributor lookup.

RES 681 OHM 0.5% 1/10W AXIAL Product overview: RNC50J6810DSB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 681 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC50J6810DSB14 can be used for catalog matching and distributor lookup.

Supplier's Site
Through Hole Resistors - RNC50J6810DSB14 - 922255-RNC50J6810DSB14 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RNC50J6810DSB14
922255-RNC50J6810DSB14
Through Hole Resistors - RNC50J6810DSB14 922255-RNC50J6810DSB14
Manufacturer: Vishay Win Source Part Number: 922255-RNC50J6810DSB 14 Series: Military, MIL-PRF-55182/07, RNC50 Operating Temperature Range: -65°C ~ 175°C Features: 681 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film Package: Axial Package: Bulk Family Name: RNC50 Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8533.21.0090

Manufacturer: Vishay
Win Source Part Number: 922255-RNC50J6810DSB14
Series: Military, MIL-PRF-55182/07, RNC50
Operating Temperature Range: -65°C ~ 175°C
Features: 681 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Package: Axial
Package: Bulk
Family Name: RNC50
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8533.21.0090

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 541-RNC50J6810DSB14-ND 53-RNC50J6810DSB14 922255-RNC50J6810DSB14
Product Name Through Hole Resistors 681 OHM 10W Resistor Through Hole Resistors - RNC50J6810DSB14
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial
Resistance Range 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers