Vishay Intertechnology, Inc. RES 665 OHM 1/10W 1% AXIAL RNC50J6650FSBSL

Description
RES 665ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/10W 1% AXIAL - RNC50J6650FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/10W 1% AXIAL
RNC50J6650FSBSL
RES 665 OHM 1/10W 1% AXIAL RNC50J6650FSBSL
RES 665ohm 1/10W 1% AXIAL

RES 665ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6650FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6650FSBSL-ND
Through Hole Resistors RNC50J6650FSBSL-ND
665 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

665 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6650FSBSL RNC50J6650FSBSL-ND
Product Name RES 665 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details