Vishay Intertechnology, Inc. RES 65.7K OHM 1/10W .1% AXIAL RNC50J6572BSRSL

Description
RES 65.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 65.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65.7K OHM 1/10W .1% AXIAL - RNC50J6572BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.7K OHM 1/10W .1% AXIAL
RNC50J6572BSRSL
RES 65.7K OHM 1/10W .1% AXIAL RNC50J6572BSRSL
RES 65.7Kohm 1/10W .1% AXIAL

RES 65.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6572BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6572BSRSL-ND
Through Hole Resistors RNC50J6572BSRSL-ND
65.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

65.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6572BSRSL RNC50J6572BSRSL-ND
Product Name RES 65.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details