Vishay Intertechnology, Inc. MF,1/10W,657,.1%,25PPM,S/.001%,BULK RNC50J6570BSB14

Description
MF,1/10W,657,.1%,25P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,657,.1%,25P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,657,.1%,25PPM,S/.001%,BULK - RNC50J6570BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,657,.1%,25PPM,S/.001%,BULK
RNC50J6570BSB14
MF,1/10W,657,.1%,25PPM,S/.001%,BULK RNC50J6570BSB14
MF,1/10W,657,.1%,25P PM,S/.001%,BULK

MF,1/10W,657,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J6570BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6570BSB14-ND
Through Hole Resistors RNC50J6570BSB14-ND
657 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

657 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6570BSB14 RNC50J6570BSB14-ND
Product Name MF,1/10W,657,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details