Vishay Intertechnology, Inc. Through Hole Resistors RNC50J64R9FSRSL

Description
64.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
64.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J64R9FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J64R9FSRSL-ND
Through Hole Resistors RNC50J64R9FSRSL-ND
64.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 64.9 OHM 1/10W 1% AXIAL - RNC50J64R9FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/10W 1% AXIAL
RNC50J64R9FSRSL
RES 64.9 OHM 1/10W 1% AXIAL RNC50J64R9FSRSL
RES 64.9ohm 1/10W 1% AXIAL

RES 64.9ohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J64R9FSRSL-ND RNC50J64R9FSRSL
Product Name Through Hole Resistors RES 64.9 OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details