Vishay Intertechnology, Inc. RES 64.9 OHM 1/10W .5% AXIAL RNC50J64R9DSBSL

Description
RES 64.9ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/10W .5% AXIAL - RNC50J64R9DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/10W .5% AXIAL
RNC50J64R9DSBSL
RES 64.9 OHM 1/10W .5% AXIAL RNC50J64R9DSBSL
RES 64.9ohm 1/10W .5% AXIAL

RES 64.9ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J64R9DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J64R9DSBSL-ND
Through Hole Resistors RNC50J64R9DSBSL-ND
64.9 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J64R9DSBSL RNC50J64R9DSBSL-ND
Product Name RES 64.9 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details