Vishay Intertechnology, Inc. RES 6.49K OHM 1/10W .5% AXIAL RNC50J6491DSRSL

Description
RES 6.49Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.49Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/10W .5% AXIAL - RNC50J6491DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/10W .5% AXIAL
RNC50J6491DSRSL
RES 6.49K OHM 1/10W .5% AXIAL RNC50J6491DSRSL
RES 6.49Kohm 1/10W .5% AXIAL

RES 6.49Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6491DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6491DSRSL-ND
Through Hole Resistors RNC50J6491DSRSL-ND
6.49 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.49 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6491DSRSL RNC50J6491DSRSL-ND
Product Name RES 6.49K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6490 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details