Vishay Intertechnology, Inc. RES 576K OHM 1/10W 1% AXIAL RNC50J5763FRB14

Description
RES 576Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 576Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1/10W 1% AXIAL - RNC50J5763FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/10W 1% AXIAL
RNC50J5763FRB14
RES 576K OHM 1/10W 1% AXIAL RNC50J5763FRB14
RES 576Kohm 1/10W 1% AXIAL

RES 576Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5763FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5763FRB14-ND
Through Hole Resistors RNC50J5763FRB14-ND
576 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

576 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5763FRB14 RNC50J5763FRB14-ND
Product Name RES 576K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details