Vishay Intertechnology, Inc. RES 549 OHM 1/10W 1% AXIAL RNC50J5490FSRSL

Description
RES 549ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 549ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/10W 1% AXIAL - RNC50J5490FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/10W 1% AXIAL
RNC50J5490FSRSL
RES 549 OHM 1/10W 1% AXIAL RNC50J5490FSRSL
RES 549ohm 1/10W 1% AXIAL

RES 549ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5490FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5490FSRSL-ND
Through Hole Resistors RNC50J5490FSRSL-ND
549 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

549 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5490FSRSL RNC50J5490FSRSL-ND
Product Name RES 549 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details