Vishay Intertechnology, Inc. RES 5.42K OHM 1/10W .1% AXIAL RNC50J5421BSR36

Description
RES 5.42Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.42Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.42K OHM 1/10W .1% AXIAL - RNC50J5421BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.42K OHM 1/10W .1% AXIAL
RNC50J5421BSR36
RES 5.42K OHM 1/10W .1% AXIAL RNC50J5421BSR36
RES 5.42Kohm 1/10W .1% AXIAL

RES 5.42Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5421BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5421BSR36-ND
Through Hole Resistors RNC50J5421BSR36-ND
5.42 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.42 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J5421BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J5421BSR36
Through Hole Resistors RNC50J5421BSR36
RES 5.42K OHM 1/10W .1% AXIAL

RES 5.42K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J5421BSR36 RNC50J5421BSR36-ND RNC50J5421BSR36
Product Name RES 5.42K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details